Bosch logo

Bosch Serie 6 KIR81SDE0 fridge Built-in 319 L E

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43452
Info modified on:
27 May 2024, 14:17:04
Short summary description Bosch Serie 6 KIR81SDE0 fridge Built-in 319 L E:

Bosch Serie 6 KIR81SDE0, 319 L, SN-T, 37 dB, E

Long summary description Bosch Serie 6 KIR81SDE0 fridge Built-in 319 L E:

Bosch Serie 6 KIR81SDE0. Fridge net capacity: 319 L, Climate class: SN-T, Noise level: 37 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 2, Door hinge: Right. Annual energy consumption: 115 kWh, Energy efficiency class: E. Weight: 135.1 lbs (61.3 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.