Bosch logo

Bosch Serie 8 KIF52SD30 combi-fridge Built-in 204 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41610
Info modified on:
13 Nov 2024, 21:54:03
Short summary description Bosch Serie 8 KIF52SD30 combi-fridge Built-in 204 L:

Bosch Serie 8 KIF52SD30, 204 L, Built-in, 38 dB, SN-ST, 2.5 kg/24h

Long summary description Bosch Serie 8 KIF52SD30 combi-fridge Built-in 204 L:

Bosch Serie 8 KIF52SD30. Appliance placement: Built-in, Door hinge: Right. Total net capacity: 204 L, Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 204 L, Fridge gross capacity: 224 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 15 L, Freezing capacity: 2.5 kg/24h. Cord length: 90.6" (2.3 m)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.