Bosch logo

Bosch Serie 4 KGN39VW35 fridge-freezer Freestanding 366 L White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47647
Info modified on:
27 May 2024, 12:24:07
Short summary description Bosch Serie 4 KGN39VW35 fridge-freezer Freestanding 366 L White:

Bosch Serie 4 KGN39VW35, 366 L, SN-T, 41 dB, 14 kg/24h, Fresh zone compartment, White

Long summary description Bosch Serie 4 KGN39VW35 fridge-freezer Freestanding 366 L White:

Bosch Serie 4 KGN39VW35. Total net capacity: 366 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 279 L, Fridge interior light. Freezer net capacity: 87 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 273 kWh. Product color: White

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.