Bosch logo

Bosch Serie 2 KGN33NL20 fridge-freezer Freestanding 279 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28586
Info modified on:
27 May 2024, 12:29:19
Short summary description Bosch Serie 2 KGN33NL20 fridge-freezer Freestanding 279 L Stainless steel:

Bosch Serie 2 KGN33NL20, 279 L, No Frost (fridge), SN-T, 11 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Bosch Serie 2 KGN33NL20 fridge-freezer Freestanding 279 L Stainless steel:

Bosch Serie 2 KGN33NL20. Total net capacity: 279 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 192 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 87 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 290 kWh. Product color: Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.