Bosch logo

Bosch Serie 6 KGE49AICA fridge-freezer Freestanding 419 L C Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137625
Info modified on:
27 May 2024, 14:38:42
Short summary description Bosch Serie 6 KGE49AICA fridge-freezer Freestanding 419 L C Stainless steel:

Bosch Serie 6 KGE49AICA, 419 L, SN-T, 15 kg/24h, C, Fresh zone compartment, Stainless steel

Long summary description Bosch Serie 6 KGE49AICA fridge-freezer Freestanding 419 L C Stainless steel:

Bosch Serie 6 KGE49AICA. Total net capacity: 419 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 302 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 117 L, Freezing capacity: 15 kg/24h. Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 163 kWh. Product color: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.