Bosch logo

Bosch ISC-BPQ2-W12 motion detector Passive infrared (PIR) sensor Wired Wall White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34099
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch ISC-BPQ2-W12 motion detector Passive infrared (PIR) sensor Wired Wall White:

Bosch ISC-BPQ2-W12, Wall, White, Acrylonitrile butadiene styrene (ABS), IP30, Passive infrared (PIR) sensor, Wired

Long summary description Bosch ISC-BPQ2-W12 motion detector Passive infrared (PIR) sensor Wired Wall White:

Bosch ISC-BPQ2-W12. Mounting type: Wall, Product color: White, Housing material: Acrylonitrile butadiene styrene (ABS). Sensor type: Passive infrared (PIR) sensor, Connectivity technology: Wired. Standby current: 10 mA. Width: 2.4" (61 mm), Depth: 1.73" (44 mm), Height: 4.13" (105 mm). Dimensions (WxDxH): 4.13 x 2.4 x 1.73" (105 x 61 x 44 mm), Maximum range: 472.4" (12 m)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.