Bosch logo

Bosch HNG6764B1 oven 67 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33775
Info modified on:
29 Nov 2024, 15:42:24
Short summary description Bosch HNG6764B1 oven 67 L Black:

Bosch HNG6764B1, Large, Electric, 67 L, 67 L, 30 - 300 °C, 900 W

Long summary description Bosch HNG6764B1 oven 67 L Black:

Bosch HNG6764B1. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 67 L. Appliance placement: Built-in, Product color: Black, Control type: Touch. Clock type: Electronic. Connected load: 3650 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Lamp type: LED

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.