Bosch logo

Bosch HMG636BS1 oven 67 L Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70615
Info modified on:
29 Nov 2024, 15:42:24
Short summary description Bosch HMG636BS1 oven 67 L Black, Stainless steel:

Bosch HMG636BS1, Large, Electric, 67 L, 67 L, Built-in, Black, Stainless steel

Long summary description Bosch HMG636BS1 oven 67 L Black, Stainless steel:

Bosch HMG636BS1. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 67 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Touch. Installation compartment width: 22.4" (56.8 cm), Installation compartment depth: 21.7" (55 cm), Width: 23.4" (595 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.