Bosch logo

Bosch Serie 8 HBG675BS2 oven 71 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15173
Info modified on:
29 Nov 2024, 15:42:55
Short summary description Bosch Serie 8 HBG675BS2 oven 71 L Stainless steel:

Bosch Serie 8 HBG675BS2, Medium, Electric, 71 L, 71 L, 300 °C, Pyrolytic

Long summary description Bosch Serie 8 HBG675BS2 oven 71 L Stainless steel:

Bosch Serie 8 HBG675BS2. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, Connected load: 3600 W. Lamp type: Halogen. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23" (58.5 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.