Bosch logo

Bosch HBG33B550 oven 67 L 3500 W Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7454
Info modified on:
29 Nov 2024, 15:42:30
Short summary description Bosch HBG33B550 oven 67 L 3500 W Stainless steel:

Bosch HBG33B550, Electric, 67 L, 3500 W, 67 L, 3500 W, 50 - 270 °C

Long summary description Bosch HBG33B550 oven 67 L 3500 W Stainless steel:

Bosch HBG33B550. Oven type: Electric, Total oven(s) interior capacity: 67 L, Total oven power: 3500 W. Product color: Stainless steel, Control type: Buttons, Rotary, Interior material: Enameled steel. Clock type: Electronic, Timer type: Digital. Power consumption (typical): 3500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 23.4" (595 mm), Depth: 21.6" (548 mm), Height: 23.4" (595 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.