Bosch logo

Bosch HBA74S350E oven 57 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22700
Info modified on:
29 Nov 2024, 15:42:36
Short summary description Bosch HBA74S350E oven 57 L Stainless steel:

Bosch HBA74S350E, Medium, Electric, 57 L, 57 L, Pyrolytic, Built-in

Long summary description Bosch HBA74S350E oven 57 L Stainless steel:

Bosch HBA74S350E. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 57 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary, Touch. Timer type: Digital. Energy consumption (conventional): 0.9 kWh, Energy consumption (forced convection): 0.7 kWh, Connected load: 3580 W. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Width: 23.4" (595 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.