Bosch logo

Bosch Serie 4 HBA573BV0 oven 71 L White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44699
Info modified on:
29 Nov 2024, 15:42:42
Short summary description Bosch Serie 4 HBA573BV0 oven 71 L White:

Bosch Serie 4 HBA573BV0, Medium, Electric, 71 L, 71 L, 3600 W, 50 - 275 °C

Long summary description Bosch Serie 4 HBA573BV0 oven 71 L White:

Bosch Serie 4 HBA573BV0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: White, Control type: Rotary, Touch. Timer type: Digital. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.81 kWh, Connected load: 3600 W. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.