Bosch logo

Bosch HBA23B150E oven 62 L 3580 W Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30689
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Bosch HBA23B150E oven 62 L 3580 W Silver:

Bosch HBA23B150E, Electric, 62 L, 3580 W, 0 - 270 °C, Silver, Rotary

Long summary description Bosch HBA23B150E oven 62 L 3580 W Silver:

Bosch HBA23B150E. Oven type: Electric, Total oven(s) interior capacity: 62 L, Total oven power: 3580 W. Product color: Silver, Control type: Rotary, Cord length: 37.4" (0.95 m). Timer type: Digital. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Current: 16 A. Width: 23.4" (595 mm), Depth: 20.3" (515 mm), Height: 23.4" (595 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.