Bosch logo

Bosch Therm 4000 O Vertical Tank (water storage) Solo boiler system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69068
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Bosch Therm 4000 O Vertical Tank (water storage) Solo boiler system White:

Bosch Therm 4000 O, Tank (water storage), Vertical, 19200 W, 11 L, Solo boiler system, Indoor

Long summary description Bosch Therm 4000 O Vertical Tank (water storage) Solo boiler system White:

Bosch Therm 4000 O. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Domestic Hot Water (DHW) flow: 11 l/min, Maximum power: 19200 W, Minimum power: 7000 W. Energy efficiency class: A. Width: 12.2" (310 mm), Depth: 8.66" (220 mm), Height: 22.8" (580 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.