Bosch logo

Bosch GSN40A32 freezer Upright freezer Freestanding 330 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20772
Info modified on:
22 Feb 2023, 14:59:41
Short summary description Bosch GSN40A32 freezer Upright freezer Freestanding 330 L White:

Bosch GSN40A32, 330 L, 22 kg/24h, 41 dB, 4*, White

Long summary description Bosch GSN40A32 freezer Upright freezer Freestanding 330 L White:

Bosch GSN40A32. Freezer net capacity: 330 L, Freezing capacity: 22 kg/24h, Storage time during power failure: 23 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 295.15 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.