Bosch Serie 4 GSN36VL3PG, 242 L, 20 kg/24h, SN-T, No Frost system, F, Chrome, Stainless steel
Bosch Serie 4 GSN36VL3PG. Freezer net capacity: 242 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 25 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Energy efficiency class: F, Annual energy consumption: 294 kWh. Product color: Chrome, Stainless steel