Bosch logo

Bosch GSN34A32 freezer Upright freezer Freestanding 259 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38360
Info modified on:
22 Feb 2023, 14:59:41
Short summary description Bosch GSN34A32 freezer Upright freezer Freestanding 259 L White:

Bosch GSN34A32, 259 L, 20 kg/24h, 41 dB, 4*, White

Long summary description Bosch GSN34A32 freezer Upright freezer Freestanding 259 L White:

Bosch GSN34A32. Freezer net capacity: 259 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 23 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 223.75 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.