Bosch logo

Bosch Freezer GSE28422 Upright freezer 225 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33043
Info modified on:
09 Jan 2024, 08:40:04
Short summary description Bosch Freezer GSE28422 Upright freezer 225 L White:

Bosch Freezer GSE28422, 225 L, 14 kg/24h, 4*, White

Long summary description Bosch Freezer GSE28422 Upright freezer 225 L White:

Bosch Freezer GSE28422. Freezer net capacity: 225 L, Freezing capacity: 14 kg/24h, Storage time during power failure: 32 h, Star rating: 4*. Door hinge: Right. Annual energy consumption: 281 kWh. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.