Bosch logo

Bosch FLEXIDOME IP STARLIGHT 6000 VR Dome IP security camera 1280 x 720 pixels Ceiling

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34598
Info modified on:
15 Feb 2022, 08:15:23
Short summary description Bosch FLEXIDOME IP STARLIGHT 6000 VR Dome IP security camera 1280 x 720 pixels Ceiling:

Bosch FLEXIDOME IP STARLIGHT 6000 VR, IP security camera, Wired, Ceiling, Black, White, Dome, IP66

Long summary description Bosch FLEXIDOME IP STARLIGHT 6000 VR Dome IP security camera 1280 x 720 pixels Ceiling:

Bosch FLEXIDOME IP STARLIGHT 6000 VR. Type: IP security camera, Connectivity technology: Wired. Mounting type: Ceiling, Product color: Black, White, Form factor: Dome. Minimum illumination: 0.0011 lx. Sensor type: CMOS, Optical sensor size: 1/2.8", Number of effective pixels (H x V): 1280 x 720 pixels. Focal length range: 3 - 9 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.