Bosch DIVAR IP 6000, Storage server, Rack (2U), Intel® Xeon® E3 V3 Family, E3-1275V3, 8 GB, DDR3
Bosch DIVAR IP 6000. Type: Storage server. Chassis type: Rack (2U). Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1275V3, Processor frequency: 3.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3. Total installed storage capacity: 0.24 TB, Installed storage drive type: SSD. Operating system installed: Windows Storage Server 2012 R2