Bosch logo

Bosch Serie 4 DIB97IM50 cooker hood Island Stainless steel 754 m³/h

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41102
Info modified on:
29 Nov 2024, 15:54:23
Short summary description Bosch Serie 4 DIB97IM50 cooker hood Island Stainless steel 754 m³/h:

Bosch Serie 4 DIB97IM50, 754 m³/h, Ducted/Recirculating, B, A, B, 45 dB

Long summary description Bosch Serie 4 DIB97IM50 cooker hood Island Stainless steel 754 m³/h:

Bosch Serie 4 DIB97IM50. Maximum extraction power: 754 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: B. Type: Island, Product color: Stainless steel, Housing material: Stainless steel. Grease filter type: Aluminum, Number of filters: 1 pc(s). Bulb power: 1.5 W, Number of bulbs: 4 bulb(s), Bulb type: LED. Annual energy consumption: 73.6 kWh, Connected load: 256 W, Motor power: 250 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.