Bosch logo

Bosch Serie 6 BFL554MS0B microwave Black, Stainless steel Solo microwave Built-in 25 L 900 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19636
Info modified on:
22 Jun 2020, 16:32:40
Short summary description Bosch Serie 6 BFL554MS0B microwave Black, Stainless steel Solo microwave Built-in 25 L 900 W:

Bosch Serie 6 BFL554MS0B, Built-in, Solo microwave, 25 L, 900 W, Built-in display, LED

Long summary description Bosch Serie 6 BFL554MS0B microwave Black, Stainless steel Solo microwave Built-in 25 L 900 W:

Bosch Serie 6 BFL554MS0B. Appliance placement: Built-in, Product type: Solo microwave, Interior capacity: 25 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.