Bosch BCH86HYG2/01, Stick vacuum, Dust bag, Black, White, 0.9 L, Dry, Filtering
Bosch BCH86HYG2/01. Product type: Stick vacuum, Dust container type: Dust bag, Product color: Black, White. Cleaning type: Dry, Dirt separating method: Filtering, Number of filter layers: 3 pc(s). Power control: Electronic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Runtime: 60 min. Weight: 7.28 lbs (3.3 kg)