Bosch BBS711W, 2-in-1 stick vacuum, Bagless, White, 0.3 L, Rectangular, Dry
Bosch BBS711W. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: White. Cleaning type: Dry, Vacuum air filtering: Hygiene Filter, Dirt separating method: Filtering. Power control: Electronic, LED indicators: Battery level. Power source: Battery, Battery voltage: 18 V, Runtime: 40 min. Width: 9.92" (252 mm), Depth: 8.03" (204 mm), Height: 51.8" (1315 mm)