Bosch logo

Bosch Access Easy Controller 2.1 security access control system Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41772
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Bosch Access Easy Controller 2.1 security access control system Black:

Bosch Access Easy Controller 2.1, 0.5 GHz, Black, 8 channels, AC, 12 V, 0 - 50 °C

Long summary description Bosch Access Easy Controller 2.1 security access control system Black:

Bosch Access Easy Controller 2.1. Processor frequency: 0.5 GHz, Product color: Black, Channels quantity: 8 channels. Power source type: AC, AC adapter output voltage: 12 V. Width: 15.7" (400 mm), Depth: 3.7" (94 mm), Height: 15.7" (400 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.