Bosch logo

Bosch E24 Wiper blade

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57420
Info modified on:
14 Mar 2024, 19:36:58
Short summary description Bosch E24 Wiper blade:

Bosch E24, Wiper blade, Black, Plastic, Rubber, C3, Laguna II, Megane II, Scenic I, WEEE, CTP, 23.6" (600 mm)

Long summary description Bosch E24 Wiper blade:

Bosch E24. Product type: Wiper blade, Product color: Black, Material: Plastic, Rubber. Length: 23.6" (600 mm). Package width: 2.76" (70 mm), Package depth: 0.787" (20 mm), Package height: 28.7" (730 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.