Bosch logo

Bosch M6014 vehicle battery AGM (Absorbed Glass Mat) 10 Ah 12 V 90 A Motorcycle

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55232
Info modified on:
14 Mar 2024, 19:41:20
Short summary description Bosch M6014 vehicle battery AGM (Absorbed Glass Mat) 10 Ah 12 V 90 A Motorcycle:

Bosch M6014, AGM (Absorbed Glass Mat), 10 Ah, 12 V, 90 A, Motorcycle, Maintenance Free

Long summary description Bosch M6014 vehicle battery AGM (Absorbed Glass Mat) 10 Ah 12 V 90 A Motorcycle:

Bosch M6014. Battery technology: AGM (Absorbed Glass Mat), Battery capacity: 10 Ah, Battery voltage: 12 V. Width: 3.46" (88 mm), Depth: 5.98" (152 mm), Height: 5.16" (131 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.