Bosch logo

Bosch 1 618 596 259 drill bit Hammer drill bit 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62820
Info modified on:
17 Apr 2024, 22:01:11
Short summary description Bosch 1 618 596 259 drill bit Hammer drill bit 1 pc(s):

Bosch 1 618 596 259, Drill, Rotary hammer, Hammer drill bit, 0.63" (1.6 cm), 18.3" (465 mm), Brick, Concrete, Limestone, Stone, 15.7" (40 cm)

Long summary description Bosch 1 618 596 259 drill bit Hammer drill bit 1 pc(s):

Bosch 1 618 596 259. Proper use: Drill, Rotary hammer, Drill bit type: Hammer drill bit, Drill bit diameter: 0.63" (1.6 cm). Number of drill bits: 1 pc(s)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.