Bosch logo

Bosch GCM 8 S 5000 RPM 1400 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65172
Info modified on:
26 Jun 2020, 10:25:18
Short summary description Bosch GCM 8 S 5000 RPM 1400 W:

Bosch GCM 8 S, 5000 RPM, 50°, 58°, 47°, 47°, 98 dB

Long summary description Bosch GCM 8 S 5000 RPM 1400 W:

Bosch GCM 8 S. Idle speed (max): 5000 RPM, Miter setting (left): 50°, Miter setting (right): 58°. Power source: AC, Input power: 1400 W. Weight: 33.1 lbs (15 kg). Blade diameter: 8.5" (21.6 cm), Blade bore: 1.18" (3 cm). Cutting capacity 45° miter: 2.36 x 7.48" (60 x 190 mm), Cutting capacity 45° incline: 1.65 x 10.6" (42 x 270 mm), Cutting capacity 0°: 2.36 x 10.6" (60 x 270 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.