Bosch logo

Bosch GBH 2-26 DFR Professional 800 W 900 RPM SDS Plus

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64886
Info modified on:
23 Jan 2025, 14:02:27
Short summary description Bosch GBH 2-26 DFR Professional 800 W 900 RPM SDS Plus:

Bosch GBH 2-26 DFR Professional, SDS Plus, Black, Blue, 1.02" (2.6 cm), 900 RPM, 2.7 J, 4000 bpm

Long summary description Bosch GBH 2-26 DFR Professional 800 W 900 RPM SDS Plus:

Bosch GBH 2-26 DFR Professional. Chuck type: SDS Plus, Product color: Black, Blue. Drilling diameter in concrete (max): 1.02" (2.6 cm), Rated speed (max): 900 RPM, Impact energy (max): 2.7 J. Power source: AC, Input power: 800 W. Weight: 6.39 lbs (2.9 kg), Depth: 16" (407 mm), Height: 3.27" (83 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.