Bosch PRA MultiPower, Portable, AM, FM, 87.5 - 108 MHz, 522 - 1611 kHz, 7 W, Black, Green, Stainless steel
Bosch PRA MultiPower. Radio type: Portable, Supported radio bands: AM, FM, FM band range: 87.5 - 108 MHz. RMS rated power: 7 W. Product color: Black, Green, Stainless steel. Power source: AC/Battery