Bosch logo

Bosch PSR 1080 LI-2 Keyless 2.2 lbs (1 kg) Black, Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77352
Info modified on:
02 Jun 2020, 08:30:29
Short summary description Bosch PSR 1080 LI-2 Keyless 2.2 lbs (1 kg) Black, Green:

Bosch PSR 1080 LI-2, Pistol grip drill, Keyless, Black, Green, 0.787" (2 cm), 0.236" (6 mm), 450 RPM

Long summary description Bosch PSR 1080 LI-2 Keyless 2.2 lbs (1 kg) Black, Green:

Bosch PSR 1080 LI-2. Product design: Pistol grip drill, Chuck type: Keyless, Product color: Black, Green. Drilling diameter in wood (max): 0.787" (2 cm), Drilling diameter in steel (max): 0.236" (6 mm), Idle speed (1st gear): 450 RPM. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1.5 Ah. Weight: 2.2 lbs (1 kg). Number of batteries included: 2 pc(s)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.