Bosch logo

Bosch PLR 50 C Laser distance meter Black, Green 1968.5" (50 m)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109023
Info modified on:
14 Mar 2024, 19:25:44
Short summary description Bosch PLR 50 C Laser distance meter Black, Green 1968.5" (50 m):

Bosch PLR 50 C, Laser distance meter, m, Black, Green, Digital, CE, 1968.5" (50 m)

Long summary description Bosch PLR 50 C Laser distance meter Black, Green 1968.5" (50 m):

Bosch PLR 50 C. Type: Laser distance meter, Distance measuring units: m, Product color: Black, Green. Maximum measurement distance: 1968.5" (50 m), Minimum measurement distance: 1.97" (0.0500 m), Accuracy: 0.0787" (2 mm). Battery type: AAA, Battery voltage: 1.5 V, Auto power off after: 5 min. Width: 1.97" (50 mm), Depth: 4.53" (115 mm), Height: 0.906" (23 mm)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.