Bosch logo

Bosch PKS 55 A 6.3" (16 cm) 5600 RPM 1200 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74254
Info modified on:
09 Jan 2024, 08:18:42
Short summary description Bosch PKS 55 A 6.3" (16 cm) 5600 RPM 1200 W:

Bosch PKS 55 A, 6.3" (16 cm), 5600 RPM, 2.17" (5.5 cm), 0.787" (2 cm), 1.5" (3.8 cm), 103 dB

Long summary description Bosch PKS 55 A 6.3" (16 cm) 5600 RPM 1200 W:

Bosch PKS 55 A. Blade diameter: 6.3" (16 cm), Idle speed (max): 5600 RPM, Cutting depth (90º): 2.17" (5.5 cm). Power source: AC, Input power: 1200 W, AC input voltage: 240 V. Weight: 8.6 lbs (3.9 kg). Noise level: 92 dB, Vibration emission: 2.5 m/s², Uncertainty K: 1.5 m/s²

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.