Bosch logo

Bosch PSB 570 RE + Set X-33 3000 RPM Key 3.53 lbs (1.6 kg) Black, Green, Red

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81062
Info modified on:
06 Feb 2020, 10:55:18
Short summary description Bosch PSB 570 RE + Set X-33 3000 RPM Key 3.53 lbs (1.6 kg) Black, Green, Red:

Bosch PSB 570 RE + Set X-33, Key, Black, Green, Red, 3000 RPM, 0.984" (2.5 cm), 0.315" (8 mm), 0.394" (1 cm)

Long summary description Bosch PSB 570 RE + Set X-33 3000 RPM Key 3.53 lbs (1.6 kg) Black, Green, Red:

Bosch PSB 570 RE + Set X-33. Chuck type: Key, Product color: Black, Green, Red. Idle speed (max): 3000 RPM, Drilling diameter in wood (max): 0.984" (2.5 cm), Drilling diameter in steel (max): 0.315" (8 mm). Power source: AC, Input power: 570 W, Output power: 228 W. Weight: 3.53 lbs (1.6 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.