Bosch logo

Bosch PCL 20 (set) Line level 393.7" (10 m) 635 nm (< 1 mW)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32582
Info modified on:
26 Apr 2024, 11:35:52
Short summary description Bosch PCL 20 (set) Line level 393.7" (10 m) 635 nm (< 1 mW):

Bosch PCL 20 (set), 393.7" (10 m), 0.5 mm/m, 4°, Red, 635 nm (< 1 mW), Line level

Long summary description Bosch PCL 20 (set) Line level 393.7" (10 m) 635 nm (< 1 mW):

Bosch PCL 20 (set). Maximum range: 393.7" (10 m), Leveling accuracy (±): 0.5 mm/m, Self-leveling range (±): 4°. Type: Line level, Product color: Black, Green, Silver, Tripod thread: 1/4". Operating time: 35 h, Battery technology: Alkaline, Battery type: AA. Width: 2.64" (67 mm), Depth: 4.84" (123 mm), Height: 4.33" (110 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.