Bosch logo

Bosch 0 601 9D8 101 power wrench 1/2" 2400 RPM 250 N⋅m Black, Blue 18 V

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58959
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Bosch 0 601 9D8 101 power wrench 1/2" 2400 RPM 250 N⋅m Black, Blue 18 V:

Bosch 0 601 9D8 101, Impact wrench, Black, Blue, 1/2", 2400 RPM, 250 N⋅m, 18 m/s²

Long summary description Bosch 0 601 9D8 101 power wrench 1/2" 2400 RPM 250 N⋅m Black, Blue 18 V:

Bosch 0 601 9D8 101. Product type: Impact wrench, Product color: Black, Blue. Drive size: 1/2", Idle speed (max): 2400 RPM, Torque (max): 250 N⋅m. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 5 Ah. Width: 2.52" (64 mm), Depth: 6.42" (163 mm), Height: 9.69" (246 mm). Screw diameter: M10, M12, M14, M16, M6, M8, Impact rate: 3500 bpm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.