Bosch GWS 15-125 CIH, 11000 RPM, 4.92" (12.5 cm), AC, 5.07 lbs (2.3 kg)
Bosch GWS 15-125 CIH. Grinding disc diameter: 4.92" (12.5 cm), Idle speed (max): 11000 RPM. Power source: AC, Input power: 1500 W, Output power: 860 W. Weight: 5.07 lbs (2.3 kg)