Bosch logo

Bosch GWS 8-125 angle grinder 4.92" (12.5 cm) 11000 RPM 800 W 4.19 lbs (1.9 kg)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84785
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch GWS 8-125 angle grinder 4.92" (12.5 cm) 11000 RPM 800 W 4.19 lbs (1.9 kg):

Bosch GWS 8-125, 11000 RPM, 4.92" (12.5 cm), AC, 4.19 lbs (1.9 kg)

Long summary description Bosch GWS 8-125 angle grinder 4.92" (12.5 cm) 11000 RPM 800 W 4.19 lbs (1.9 kg):

Bosch GWS 8-125. Grinding disc diameter: 4.92" (12.5 cm), Idle speed (max): 11000 RPM. Power source: AC, Input power: 800 W, Output power: 500 W. Weight: 4.19 lbs (1.9 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.