Bosch GWS 14-125 CIE, 11000 RPM, 4.92" (12.5 cm), AC, 4.85 lbs (2.2 kg)
Bosch GWS 14-125 CIE. Grinding disc diameter: 4.92" (12.5 cm), Idle speed (max): 11000 RPM. Power source: AC, Input power: 1400 W, Output power: 820 W. Weight: 4.85 lbs (2.2 kg)