Bosch logo

Bosch GFZ 16-35 AC alligator saw

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72883
Info modified on:
14 Mar 2024, 18:56:45
Short summary description Bosch GFZ 16-35 AC alligator saw:

Bosch GFZ 16-35 AC, 1.97" (5 cm), Black, Blue, Stainless steel, 91 dB, 102 dB, 7 m/s², 11.5 lbs (5.2 kg)

Long summary description Bosch GFZ 16-35 AC alligator saw:

Bosch GFZ 16-35 AC. Stroke length: 1.97" (5 cm), Product color: Black, Blue, Stainless steel, Sound pressure level: 91 dB. Weight: 11.5 lbs (5.2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.