Bosch logo

Bosch GST 135 CE Professional power jigsaw 720 W 5.73 lbs (2.6 kg)

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61121
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch GST 135 CE Professional power jigsaw 720 W 5.73 lbs (2.6 kg):

Bosch GST 135 CE Professional, 5.31" (13.5 cm), 0.787" (2 cm), 0.394" (1 cm), AC, 720 W, 310 W

Long summary description Bosch GST 135 CE Professional power jigsaw 720 W 5.73 lbs (2.6 kg):

Bosch GST 135 CE Professional. Cutting depth in wood: 5.31" (13.5 cm), Cutting depth in aluminum: 0.787" (2 cm), Cutting depth in non-alloyed steel: 0.394" (1 cm). Power source: AC, Input power: 720 W, Output power: 310 W. Weight: 5.73 lbs (2.6 kg). Stroke height: 1.02" (2.6 cm), No-load stroke rate: 500 spm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.