Bosch logo

Bosch GCL 2-50 CG PROFESSIONAL Line/Point level 787.4" (20 m)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30556
Info modified on:
01 Mar 2025, 18:10:20
Short summary description Bosch GCL 2-50 CG PROFESSIONAL Line/Point level 787.4" (20 m):

Bosch GCL 2-50 CG PROFESSIONAL, 787.4" (20 m), 0.3 mm/m, 4°, 1968.5" (50 m), 650 nm, Horizontal/Vertical

Long summary description Bosch GCL 2-50 CG PROFESSIONAL Line/Point level 787.4" (20 m):

Bosch GCL 2-50 CG PROFESSIONAL. Maximum range: 787.4" (20 m), Leveling accuracy (±): 0.3 mm/m, Self-leveling range (±): 4°. Type: Line/Point level, Product color: Black, Blue, Red, Tripod thread: 1/4". Power source: Battery, Battery voltage: 12 V, Battery capacity: 2 Ah. Width: 2.17" (55 mm), Depth: 5.35" (136 mm), Height: 4.8" (122 mm). Number of batteries included: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.