Bosch logo

Bosch ART 23-18 LI 9.06" (23 cm) Battery

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49276
Info modified on:
14 Mar 2024, 19:21:03
Short summary description Bosch ART 23-18 LI 9.06" (23 cm) Battery:

Bosch ART 23-18 LI, 9.06" (23 cm), 45.3" (115 cm), 90°, Battery, Lithium-ion, 18 V

Long summary description Bosch ART 23-18 LI 9.06" (23 cm) Battery:

Bosch ART 23-18 LI. Cutting diameter (max): 9.06" (23 cm), Height adjustment: 45.3" (115 cm), Vertical edge-cutting angle: 90°. Power source: Battery, Battery type: Lithium-ion, Battery voltage: 18 V. Weight: 4.63 lbs (2.1 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.