Bosch logo

Bosch ALS 25 2500 W 300 km/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67744
Info modified on:
14 Mar 2024, 19:36:43
Short summary description Bosch ALS 25 2500 W 300 km/h:

Bosch ALS 25, 300 km/h, 280 km/h, 300 km/h, 800 m³/h, 45 L, 10:1

Long summary description Bosch ALS 25 2500 W 300 km/h:

Bosch ALS 25. Airspeed: 300 km/h, Airspeed (min): 280 km/h, Airspeed (max): 300 km/h. Power source: AC, Power: 2500 W. Sound pressure level: 82 dB, Sound power level: 102 dB, Standard deviation: 3 dB. Weight: 9.7 lbs (4.4 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.