Bosch Rotak 32 LI HP, Push lawn mower, 12.6" (32 cm), 1.18" (3 cm), 2.36" (6 cm), 300 m², 31 L
Bosch Rotak 32 LI HP. Type: Push lawn mower, Cutting width: 12.6" (32 cm), Minimum cutting height: 1.18" (3 cm). Power source: Battery, Charging time: 95 h, Battery voltage: 36 V. Weight: 22.5 lbs (10.2 kg)