Bosch Rotak 37 LI, Push lawn mower, 14.6" (37 cm), 0.787" (2 cm), 2.76" (7 cm), 300 m², Rotary blades
Bosch Rotak 37 LI. Type: Push lawn mower, Cutting width: 14.6" (37 cm), Minimum cutting height: 0.787" (2 cm). Power source: Battery, Battery voltage: 36 V, Battery technology: Lithium-Ion (Li-Ion). Weight: 25.6 lbs (11.6 kg)