Bosch logo

Bosch Ciso Black, Green, Silver 3.6 V Lithium-Ion (Li-Ion)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53071
Info modified on:
09 Jan 2024, 08:14:44
Short summary description Bosch Ciso Black, Green, Silver 3.6 V Lithium-Ion (Li-Ion):

Bosch Ciso, Black, Green, Silver, 3.6 V, Lithium-Ion (Li-Ion), 5 h, 20.8 oz (590 g)

Long summary description Bosch Ciso Black, Green, Silver 3.6 V Lithium-Ion (Li-Ion):

Bosch Ciso. Product color: Black, Green, Silver. Battery voltage: 3.6 V, Battery technology: Lithium-Ion (Li-Ion), Charging time: 5 h. Weight: 20.8 oz (590 g)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.