Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22340591 data-sheets &
36812 brands
– register (free)
Garden Shredders
Bosch AXT 25 TC garden shredder 2500 W 53 L
Bosch AXT 25 TC garden shredder 2500 W 53 L
Edit this data-sheet
Slide 1 of 4
Embed the product datasheet into your content.
XML product data for Bosch 0 600 803 300
XML doc
Icecat LIVE: JS for Bosch 0 600 803 300
Icecat Live DOC
JSON product data for Bosch 0 600 803 300
JSON DOC
CSV product data for Bosch 0 600 803 300
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Bosch
Product name:
AXT 25 TC
Article code:
0 600 803 300
GTIN (EAN/UPC):
3165140662208
Category:
Garden Shredders
Icecat Product ID:
6715404
Data-sheet quality:
created/standardized by Icecat
Product views:
126699
Info modified on:
14 Mar 2024, 18:03:06
Bosch 0 600 803 300 user manual (8.6 MB)
Bosch 0 600 803 300 (Icecat)
Short summary description Bosch AXT 25 TC garden shredder 2500 W 53 L:
Bosch AXT 25 TC, 67.2 lbs (30.5 kg)
Long summary description Bosch AXT 25 TC garden shredder 2500 W 53 L:
Bosch AXT 25 TC. Weight: 67.2 lbs (30.5 kg)
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Bosch 0 600 803 300
XML doc
Icecat LIVE: JS for Bosch 0 600 803 300
Icecat Live DOC
JSON product data for Bosch 0 600 803 300
JSON DOC
CSV product data for Bosch 0 600 803 300
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE