Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 28428033 data-sheets &
29206 brands
– register (free)
Humidifiers
Boneco 2255W humidifier 7 L Black, White 20 W
Boneco 2255W humidifier 7 L Black, White 20 W
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Boneco
Product name:
2255W
Article code:
2255W
Category:
Humidifiers
Icecat Product ID:
9610760
Data-sheet quality:
created/standardized by Icecat
Product views:
4189
Info modified on:
19 Mar 2023, 16:09:14
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE